Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$810.00
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1,046.51
|
66
in stock
|
Buy Now | |
TestEquity
from US$1,056.48
|
99
in stock
|
Buy Now | |
RS
from US$1,110.18
|
80
in stock
|
Buy Now | |
Newark Electronics
from US$810.00
|
48
in stock
|
Buy Now | |
RS Americas
from US$874.99
|
26
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$966.56
|
19
in stock
|
Buy Now | |
Carlton-Bates
from US$991.53
|
3
in stock
|
Buy Now | |
Jameco Electronics
from US$831.95
|
2
in stock
|
Buy Now |
DMM Functions | AC/DC Current, AC/DC Voltage, Capacitance, Frequency, Resistance, Temperature |
---|---|
No. of Digits | 4.5 |
DMM Response Type | True RMS |
Display Count | 50000 |
Range Selection | Auto, Manual |
RoHS Compliant | Yes |
Fluke 289 Digital Multimeter | RS |
Fluke True-RMS Industrial Logging Multimeter with TrendCapture, 1kV, 1MHz, 500MOhm | Distrelec |
True-Rms Industrial Logging Multimeter | Newark Electronics |
True-RMS Industrial logging multimeter with Trend Capture, Replaces tFluke-189 | Fluke FLUKE-289 | RS Americas |
Digital multimeter | Transfer Multisort Elektronik |
Digital Multimeter, 50mV - 1000V AC, 50mV - 1000V DC, 500mA - 10A AC/DC, 50 - 500M Ohms | Carlton-Bates |
LOGGING MULTIMETER w/ TRENDCAPTURE | Jameco Electronics |
Where can I find additional details, specifications and documents for a FLUKE-289?
Additional datasheets, footprints and schematics for FLUKE-289 are listed on our Part Details page. You can also find images and similar parts to FLUKE-289 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE-289 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE-289 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE-289 fall under?
The FLUKE-289 is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to FLUKE-289 when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE-289 you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE-289 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE-289 have stock available?
Authorised distributors including TestEquity, RS, Distrelec, Newark Electronics and RS Americas have stock available or on a lead time for FLUKE-289.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE-289 often in real-time on the comparison pages.
What if I can't find stock of FLUKE-289?
You can fill out our help required form which you can use to request a quote for FLUKE-289 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.