Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DMM Functions | Current Voltage Capacitance Frequency Resistance Temperature |
---|---|
No. of Digits | 4.5 |
DMM Response Type | True RMS |
Display Count | 50000 |
Range Selection | Auto Manual |
Voltage Measure DC Max | 1kV |
Voltage Measure AC Max | 1kV |
Current Measure DC Max | 10A |
Current Measure AC Max | 10A |
Resistance Measure Max | 0.5Gohm |
Manufacturer Warranty | Lifetime Warranty |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Current Measuring Range AC | 500µA to 10A |
Current Measuring Range DC | 500µA to 10A |
DMM Type | Hand Held |
Temperature Measuring Range | -200°C to +1350°C |
Voltage Measuring Range AC | 50mV to 1kV |
Voltage Measuring Range DC | 50mV to 1kV |
MULTIMETER, DIGITAL, HAND HELD, 50000 | Farnell |
Fluke 287 Logging Multimeter | Welectron |
Where can I find additional details, specifications and documents for a FLUKE 287/EUR?
Additional datasheets, footprints and schematics for FLUKE 287/EUR are listed on our Part Details page. You can also find images and similar parts to FLUKE 287/EUR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE 287/EUR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE 287/EUR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE 287/EUR fall under?
The FLUKE 287/EUR is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to FLUKE 287/EUR when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE 287/EUR you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE 287/EUR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE 287/EUR have stock available?
Authorised distributors including Farnell and Welectron have stock available or on a lead time for FLUKE 287/EUR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE 287/EUR often in real-time on the comparison pages.
What if I can't find stock of FLUKE 287/EUR?
You can fill out our help required form which you can use to request a quote for FLUKE 287/EUR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.