Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$684.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$684.00
|
71
in stock
|
Buy Now | |
TestEquity
from US$971.57
|
28
in stock
|
Buy Now | |
RS
from US$1,020.27
|
18
in stock
|
Buy Now | |
Distrelec
from US$962.18
|
15
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$889.02
|
8
in stock
|
Buy Now | |
Jameco Electronics
from US$699.95
|
3
in stock
|
Buy Now | |
Carlton-Bates
from US$833.62
|
3
in stock
|
Buy Now | |
RS Americas
from US$736.00
|
2
in stock
|
Buy Now | |
element14
from US$821.97
|
-
|
Buy Now |
DMM Functions | AC/DC Current, AC/DC Voltage, Capacitance, Frequency, Resistance, Temperature |
---|---|
No. of Digits | 4.5 |
DMM Response Type | True RMS |
Display Count | 12000 |
Range Selection | Auto, Manual |
RoHS Compliant | Yes |
Multimeter, Digital, Handheld, True Rms | Newark Electronics |
Fluke 287 Digital Multimeter | RS |
Fluke True-RMS Electronics Logging Multimeter with TrendCapture, 1kV, 999.99kHz, 500MOhm | Distrelec |
Digital multimeter | Transfer Multisort Elektronik |
Multimeter, 50mV - 1000V AC, 50mV - 1000V DC, 500mA - 10A AC/DC, 500 - 500M Ohms, 99.9Hz - 999.99kHz | Carlton-Bates |
Tru-RMS Electronic logging multimter with Trend Capture, Replaces the Fluke-187 | Fluke FLUKE-287 | RS Americas |
MULTIMETER, DIGITAL, HAND HELD, 50000 | element14 |
Where can I find additional details, specifications and documents for a FLUKE-287?
Additional datasheets, footprints and schematics for FLUKE-287 are listed on our Part Details page. You can also find images and similar parts to FLUKE-287 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE-287 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE-287 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE-287 fall under?
The FLUKE-287 is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to FLUKE-287 when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE-287 you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE-287 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE-287 have stock available?
Authorised distributors including Newark Electronics, TestEquity, RS, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for FLUKE-287.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE-287 often in real-time on the comparison pages.
What if I can't find stock of FLUKE-287?
You can fill out our help required form which you can use to request a quote for FLUKE-287 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.