Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$612.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$922.86
|
5
in stock
|
Buy Now | |
TestEquity
from US$870.41
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$612.00
|
7
in stock
|
Buy Now | |
RS Americas
from US$653.99
|
2
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$846.51
|
1
in stock
|
Buy Now | |
element14
from US$758.85
|
-
|
Buy Now | |
Carlton-Bates
from US$740.59
|
-
|
Buy Now |
DMM Functions | AC/DC Current, AC/DC Voltage, Capacitance, Continuity, Frequency, Resistance, Temperature |
---|---|
No. of Digits | 3.5 |
DMM Response Type | True RMS |
Display Count | 20000 |
Range Selection | Auto, Manual |
RoHS Compliant | Yes |
Multimeter, Digital, Handheld | Newark Electronics |
Digital Multimeter, Industrial IP67 | RS |
Multimeter Industrial Rugged Ip 67, 20 Series | Fluke FLUKE-27-II | RS Americas |
Digital multimeter | Transfer Multisort Elektronik |
MULTIMETER, DIGITAL, AVERAGE, 6000 COUNT | element14 |
Industrial Multimeter, 0.1mV - 1000V AC, 0.1mV - 1000V DC, 0.1mA - 10A AC/DC, 0.1 - 50M Ohms | Carlton-Bates |
Where can I find additional details, specifications and documents for a FLUKE-27-II?
Additional datasheets, footprints and schematics for FLUKE-27-II are listed on our Part Details page. You can also find images and similar parts to FLUKE-27-II on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE-27-II on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE-27-II price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE-27-II fall under?
The FLUKE-27-II is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to FLUKE-27-II when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE-27-II you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE-27-II RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE-27-II have stock available?
Authorised distributors including TestEquity, Newark Electronics, RS, RS Americas and Transfer Multisort Elektronik have stock available or on a lead time for FLUKE-27-II.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE-27-II often in real-time on the comparison pages.
What if I can't find stock of FLUKE-27-II?
You can fill out our help required form which you can use to request a quote for FLUKE-27-II from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.