Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$434.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$574.45
|
159
in stock
|
Buy Now | |
Farnell
from US$515.53
|
17
in stock
|
Buy Now | |
Newark Electronics
from US$472.50
|
12
in stock
|
Buy Now | |
Distrelec
from US$536.51
|
12
in stock
|
Buy Now | |
Carlton-Bates
from US$542.28
|
9
in stock
|
Buy Now | |
TestEquity
from US$1,511.05
|
6
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$496.03
|
5
in stock
|
Buy Now | |
SOS electronic
from US$434.26
|
1
in stock
|
Buy Now | |
RS Americas
from US$498.74
|
-
|
Buy Now | |
Jameco Electronics
from US$497.95
|
-
|
Buy Now |
DMM Functions | Current Voltage Capacitance Frequency Resistance Temperature |
---|---|
Current Measure AC Max | 10A |
Current Measure DC Max | 10A |
Voltage Measure AC Max | 1kV |
Voltage Measure DC Max | 1kV |
Resistance Measure Max | 40Mohm |
DMM Response Type | True RMS |
Display Count | 9999 |
No. of Digits | 3.5 |
Range Selection | Auto Manual |
Manufacturer Warranty | 3 Years |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Battery Lifetime | 400h |
Current Measuring Range AC | 100µA to 10A |
Current Measuring Range DC | 100µA to 10A |
DMM Type | Hand Held |
External Depth | 5.3cm |
External Length / Height | 19.3cm |
External Width | 9.3cm |
Ranging | Auto Manual |
Temperature Measuring Range | -40°C to +400°C |
Voltage Measuring Range AC | 100µV to 1kV |
Voltage Measuring Range DC | 100µV to 1kV |
Weight | 604g |
Digital Multimeter,TRMS Wireless Display | RS |
MULTIMETER, DIGITAL, HAND HELD, 6000 | Farnell |
Multimeter, Digital, Handheld | Newark Electronics |
Fluke True-RMS Digital Multimeter with Removable Display, 1kV, 50kHz, 40MOhm | Distrelec |
Remote Display Multimeter, 0.1mV - 1000V AC, 0.1mV - 1000V DC, 0.1mA - 10A AC/DC, 0.1 - 40M Ohms | Carlton-Bates |
Digital multimeter | Transfer Multisort Elektronik |
Digital Multimeter 6000 counts | SOS electronic |
Multimeter True RMS Remote Display, 233 Series | Fluke FLUKE-233 | RS Americas |
Where can I find additional details, specifications and documents for a FLUKE 233?
Additional datasheets, footprints and schematics for FLUKE 233 are listed on our Part Details page. You can also find images and similar parts to FLUKE 233 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE 233 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE 233 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE 233 fall under?
The FLUKE 233 is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to FLUKE 233 when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE 233 you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE 233 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE 233 have stock available?
Authorised distributors including RS, Farnell, Newark Electronics, Distrelec and Carlton-Bates have stock available or on a lead time for FLUKE 233.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE 233 often in real-time on the comparison pages.
What if I can't find stock of FLUKE 233?
You can fill out our help required form which you can use to request a quote for FLUKE 233 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.