Status: | Unknown |
---|---|
Series: | ScopeMeter 190 II Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Product Range | ScopeMeter 190 II Series |
---|---|
Scope Channels | 4 Channel |
Bandwidth | 200MHz |
Sampling Rate | 2.5GSPS |
Display Memory Depth | 10 kpts |
Calculated Rise Time | 1.7ns |
RoHS Compliant | Yes |
Oscilloscope, 4 Ch, 2.5Gsps, Cal W/Data | Newark Electronics |
Where can I find additional details, specifications and documents for a FLUKE-190-204/AM CAL D?
Additional datasheets, footprints and schematics for FLUKE-190-204/AM CAL D are listed on our Part Details page. You can also find images and similar parts to FLUKE-190-204/AM CAL D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE-190-204/AM CAL D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE-190-204/AM CAL D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE-190-204/AM CAL D fall under?
The FLUKE-190-204/AM CAL D is listed under Test & Measurement > Oscilloscopes > Hand Held Oscilloscopes.
Can I view similar or alternative parts?
You can view similar parts to FLUKE-190-204/AM CAL D when available in the Hand Held Oscilloscopes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE-190-204/AM CAL D you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE-190-204/AM CAL D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FLUKE-190-204/AM CAL D have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for FLUKE-190-204/AM CAL D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE-190-204/AM CAL D often in real-time on the comparison pages.
What if I can't find stock of FLUKE-190-204/AM CAL D?
You can fill out our help required form which you can use to request a quote for FLUKE-190-204/AM CAL D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.