Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
54
in stock
|
Buy Now |
DMM Functions | AC/DC Current, AC/DC Voltage, Capacitance, Continuity, Frequency, Resistance, Temperature |
---|---|
No. of Digits | 3.75 |
DMM Response Type | True RMS |
Display Count | 6000 |
Voltage Measure DC Max | 1kV |
RoHS Compliant | Yes |
Dmm, Handheld, Cal W/D, 10A, 1Kv | Newark Electronics |
Where can I find additional details, specifications and documents for a FLUKE-179 ESFP CAL D?
Additional datasheets, footprints and schematics for FLUKE-179 ESFP CAL D are listed on our Part Details page. You can also find images and similar parts to FLUKE-179 ESFP CAL D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE-179 ESFP CAL D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE-179 ESFP CAL D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE-179 ESFP CAL D fall under?
The FLUKE-179 ESFP CAL D is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to FLUKE-179 ESFP CAL D when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE-179 ESFP CAL D you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE-179 ESFP CAL D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FLUKE-179 ESFP CAL D have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for FLUKE-179 ESFP CAL D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE-179 ESFP CAL D often in real-time on the comparison pages.
What if I can't find stock of FLUKE-179 ESFP CAL D?
You can fill out our help required form which you can use to request a quote for FLUKE-179 ESFP CAL D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.