Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DMM Functions | AC/DC Current, AC/DC Voltage, Capacitance, Continuity, Frequency, Resistance, Temperature |
---|---|
No. of Digits | 3.75 |
DMM Response Type | True RMS |
Display Count | 6000 |
Range Selection | Auto, Manual |
RoHS Compliant | Yes |
True Rms Digital Multimeter | Newark Electronics |
Digital Multimeter, 600mV - 1000V AC, 600mV - 1000V DC, 60mA - 10A AC/DC, 600 - 50M Ohms | Carlton-Bates |
Fluke Corp. FLUKE-179 ESFP Digital Multimeter with Built-in Thermometer | Jameco Electronics |
Multimeter, Digital, 0.1mv to 1000 VAC/DC, 0.1 to 50MOhms, Cap, Temp, Current | Fluke FLUKE-179 ESFP | RS Americas |
Where can I find additional details, specifications and documents for a FLUKE-179 ESFP?
Additional datasheets, footprints and schematics for FLUKE-179 ESFP are listed on our Part Details page. You can also find images and similar parts to FLUKE-179 ESFP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE-179 ESFP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE-179 ESFP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE-179 ESFP fall under?
The FLUKE-179 ESFP is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to FLUKE-179 ESFP when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE-179 ESFP you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE-179 ESFP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE-179 ESFP have stock available?
Authorised distributors including TestEquity, Newark Electronics, Carlton-Bates, Jameco Electronics and RS Americas have stock available or on a lead time for FLUKE-179 ESFP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE-179 ESFP often in real-time on the comparison pages.
What if I can't find stock of FLUKE-179 ESFP?
You can fill out our help required form which you can use to request a quote for FLUKE-179 ESFP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.