Status: | Unknown |
---|---|
Series: | Fluke 170 Series |
RoHS: | Unknown |
Prices starting from US$414.97
Distributor | Stock | ||
---|---|---|---|
RS
from US$556.96
|
192
in stock
|
Buy Now | |
element14
from US$533.74
|
171
in stock
|
Buy Now | |
Farnell
from US$514.84
|
161
in stock
|
Buy Now | |
Distrelec
from US$520.20
|
98
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$504.80
|
51
in stock
|
Buy Now | |
SOS electronic
from US$414.97
|
3
in stock
|
Buy Now |
DMM Functions | AC/DC Current AC/DC Voltage Capacitance Continuity Diode Frequency Resistance Temperature |
---|---|
No. of Digits | 3.75 |
DMM Response Type | True RMS |
Display Count | 6000 |
Range Selection | Auto Manual |
Voltage Measure DC Max | 1kV |
Voltage Measure AC Max | 1kV |
Current Measure DC Max | 10A |
Current Measure AC Max | 10A |
Resistance Measure Max | 50Mohm |
Manufacturer Warranty | Lifetime Warranty |
Product Range | Fluke 170 Series |
SVHC | No SVHC (15-Jun-2015) |
AC Current Range Accuracy | ± (1.5%+3) |
AC Voltage Range Accuracy | ± (1.0%+3) |
Battery Lifetime | 200h |
Capacitance Measuring Range Resolution | 1nF |
Capacitance Range Accuracy | ± (1.2%+2) |
Current Measuring Range AC | 60mA to 10A |
Current Measuring Range DC | 60mA to 10A |
Current Measuring Range Resolution AC | 0.01mA |
Current Measuring Range Resolution DC | 0.01mA |
DC Current Range Accuracy | ± (1.0%+3) |
DC Voltage Range Accuracy | ± 0.09% + 2 Digits |
DMM Type | Hand Held |
External Depth | 43mm |
External Length / Height | 183mm |
Resolution | 0.1mV |
Fluke 179 digital multimeter | RS |
MULTIMETER, DIGITAL, HAND HELD, 6000 | element14 |
Fluke True-RMS Digital Multimeter, 1kV, 99.99kHz, 50MOhm | Distrelec |
Digital multimeter | Transfer Multisort Elektronik |
Digital Multimeter 6000 Digits U,I,R,C,f,T,D,TRMS CAT IV 600V | SOS electronic |
Where can I find additional details, specifications and documents for a FLUKE 179?
Additional datasheets, footprints and schematics for FLUKE 179 are listed on our Part Details page. You can also find images and similar parts to FLUKE 179 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE 179 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE 179 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE 179 fall under?
The FLUKE 179 is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to FLUKE 179 when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE 179 you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE 179 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE 179 have stock available?
Authorised distributors including RS, element14, Farnell, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for FLUKE 179.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE 179 often in real-time on the comparison pages.
What if I can't find stock of FLUKE 179?
You can fill out our help required form which you can use to request a quote for FLUKE 179 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.