Status: | Unknown |
---|---|
Series: | Fluke 170 Series |
RoHS: | Unknown |
Prices starting from US$365.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$467.43
|
73
in stock
|
Buy Now | |
element14
from US$501.55
|
177
in stock
|
Buy Now | |
Farnell
from US$435.18
|
169
in stock
|
Buy Now | |
Distrelec
from US$440.95
|
42
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$397.85
|
29
in stock
|
Buy Now | |
SOS electronic
from US$365.77
|
2
in stock
|
Buy Now |
DMM Functions | AC/DC Current AC/DC Voltage Capacitance Frequency Resistance |
---|---|
No. of Digits | 3.75 |
DMM Response Type | True RMS |
Display Count | 6000 |
Range Selection | Auto Manual |
Voltage Measure DC Max | 1kV |
Voltage Measure AC Max | 1kV |
Current Measure DC Max | 10A |
Current Measure AC Max | 10A |
Resistance Measure Max | 50Mohm |
Manufacturer Warranty | Lifetime Warranty |
Product Range | Fluke 170 Series |
SVHC | No SVHC (15-Jun-2015) |
Current Measuring Range AC | 60mA to 10A |
Current Measuring Range DC | 60mA to 10A |
DMM Type | Hand Held |
Frequency Measuring Range Accuracy | ± (0.1%+1) |
Frequency Measuring Range Resolution | 0.01Hz |
MULTIMETER, DIGITAL, HAND HELD, 6000 | element14 |
Fluke 177 digital multimeter | RS |
Fluke True-RMS Digital Multimeter, 1kV, 100kHz, 50MOhm | Distrelec |
Digital multimeter | Transfer Multisort Elektronik |
Digital Multimeter 6000 digits U,I,C,f,R,D,TRMS CAT IV 600V | SOS electronic |
Where can I find additional details, specifications and documents for a FLUKE 177?
Additional datasheets, footprints and schematics for FLUKE 177 are listed on our Part Details page. You can also find images and similar parts to FLUKE 177 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE 177 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE 177 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE 177 fall under?
The FLUKE 177 is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to FLUKE 177 when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE 177 you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE 177 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE 177 have stock available?
Authorised distributors including element14, Farnell, RS, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for FLUKE 177.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE 177 often in real-time on the comparison pages.
What if I can't find stock of FLUKE 177?
You can fill out our help required form which you can use to request a quote for FLUKE 177 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.