Status: | Unknown |
---|---|
Series: | 170 Series |
RoHS: | Unknown |
No distributors results available
DMM Functions | AC/DC Current AC/DC Voltage Capacitance Continuity Frequency Resistance Temperature |
---|---|
Current Measure AC Max | 10A |
Current Measure DC Max | 10A |
Voltage Measure AC Max | 1kV |
Voltage Measure DC Max | 1kV |
Resistance Measure Max | 50Mohm |
DMM Response Type | True RMS |
Display Count | 6000 |
No. of Digits | 3.75 |
Range Selection | Auto Manual |
Manufacturer Warranty | Lifetime Warranty |
Product Range | 170 Series |
SVHC | No SVHC (17-Dec-2015) |
Where can I find additional details, specifications and documents for a FLUKE-175 SPPOR - C25?
Additional datasheets, footprints and schematics for FLUKE-175 SPPOR - C25 are listed on our Part Details page. You can also find images and similar parts to FLUKE-175 SPPOR - C25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE-175 SPPOR - C25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE-175 SPPOR - C25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE-175 SPPOR - C25 fall under?
The FLUKE-175 SPPOR - C25 is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to FLUKE-175 SPPOR - C25 when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE-175 SPPOR - C25 you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE-175 SPPOR - C25 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE-175 SPPOR - C25 have stock available?
There is no stock from authorised distributors for FLUKE-175 SPPOR - C25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE-175 SPPOR - C25 often in real-time on the comparison pages.
What if I can't find stock of FLUKE-175 SPPOR - C25?
You can fill out our help required form which you can use to request a quote for FLUKE-175 SPPOR - C25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.