Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DMM Functions | AC/DC Current, AC/DC Voltage, Capacitance, Continuity, Frequency, Resistance, Temperature |
---|---|
No. of Digits | 3.75 |
DMM Response Type | True RMS |
Display Count | 6000 |
Range Selection | Auto, Manual |
RoHS Compliant | Yes |
Multimeter, Digital, Handheld | Newark Electronics |
Digital Multimeter, 600mV - 1000V AC, 600mV - 1000V DC, 60mA - 10A AC/DC, 600 - 50M Ohms | Carlton-Bates |
Multimeter, Digital, 1000 VDC (Max.) Voltage, Range, DC, 600 Ohms to 50 Megohms | Fluke FLUKE-175 ESFP | RS Americas |
MULTIMETER,FLUKE 175 TRUE RMS ,RES.,CAP.,PREQ. | Jameco Electronics |
Where can I find additional details, specifications and documents for a FLUKE-175 ESFP?
Additional datasheets, footprints and schematics for FLUKE-175 ESFP are listed on our Part Details page. You can also find images and similar parts to FLUKE-175 ESFP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE-175 ESFP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE-175 ESFP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE-175 ESFP fall under?
The FLUKE-175 ESFP is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to FLUKE-175 ESFP when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE-175 ESFP you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE-175 ESFP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE-175 ESFP have stock available?
Authorised distributors including Newark Electronics, TestEquity, Carlton-Bates, RS Americas and Jameco Electronics have stock available or on a lead time for FLUKE-175 ESFP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE-175 ESFP often in real-time on the comparison pages.
What if I can't find stock of FLUKE-175 ESFP?
You can fill out our help required form which you can use to request a quote for FLUKE-175 ESFP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.