Status: | Unknown |
---|---|
Series: | Fluke 170 Series |
RoHS: | Unknown |
Prices starting from US$303.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$385.50
|
44
in stock
|
Buy Now | |
element14
from US$405.85
|
358
in stock
|
Buy Now | |
Farnell
from US$382.08
|
358
in stock
|
Buy Now | |
Distrelec
from US$383.95
|
78
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$326.20
|
49
in stock
|
Buy Now | |
SOS electronic
from US$303.74
|
4
in stock
|
Buy Now |
DMM Functions | AC/DC Current AC/DC Voltage Capacitance Frequency Resistance |
---|---|
No. of Digits | 3.75 |
DMM Response Type | True RMS |
Display Count | 6000 |
Range Selection | Auto Manual |
Voltage Measure DC Max | 1kV |
Voltage Measure AC Max | 1kV |
Current Measure DC Max | 10A |
Current Measure AC Max | 10A |
Resistance Measure Max | 50Mohm |
Manufacturer Warranty | Lifetime Warranty |
Product Range | Fluke 170 Series |
SVHC | No SVHC (15-Jun-2015) |
Battery Lifetime | 200h |
Current Measuring Range AC | 60mA to 10A |
Current Measuring Range DC | 60mA to 10A |
DMM Type | Hand Held |
External Depth | 43mm |
External Length / Height | 183mm |
External Width | 90mm |
Ranging | Auto Manual |
Safety Category | EN61010-1 |
Voltage Measuring Range AC | 1kV |
Voltage Measuring Range DC | 600mV to 1kV |
Weight | 420g |
MULTIMETER, DIGITAL, HAND HELD, 6000 | element14 |
Fluke True-RMS Digital Multimeter, 1kV, 50kHz, 50MOhm | Distrelec |
Digital multimeter | Transfer Multisort Elektronik |
Fluke 175 digital multimeter | RS |
Digital Multimeter 6000 digits U,I,R,C,f,TRMS CAT IV 600V | SOS electronic |
Where can I find additional details, specifications and documents for a FLUKE 175?
Additional datasheets, footprints and schematics for FLUKE 175 are listed on our Part Details page. You can also find images and similar parts to FLUKE 175 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE 175 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE 175 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE 175 fall under?
The FLUKE 175 is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to FLUKE 175 when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE 175 you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE 175 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE 175 have stock available?
Authorised distributors including element14, Farnell, Distrelec, Transfer Multisort Elektronik and RS have stock available or on a lead time for FLUKE 175.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE 175 often in real-time on the comparison pages.
What if I can't find stock of FLUKE 175?
You can fill out our help required form which you can use to request a quote for FLUKE 175 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.