Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4,356.61
Distributor | Stock | ||
---|---|---|---|
element14
from US$4,356.61
|
-
|
Buy Now |
Analyzer Functions | Current Frequency Power Voltage |
---|---|
No. of Channels | 2 Channel, 2Channels |
Voltage Range rms | 57V 66V 110V 120V 127V 220V 230V 240V 260V 277V 347V 380V 400V 417V 480V |
Bandwidth | 64Hz |
External Height | 240mm |
External Width | 180mm |
External Depth | 110mm |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
ANALYSER, POWER, 57V - 830V, 1A - 10A | element14 |
Where can I find additional details, specifications and documents for a FLUKE 1735?
Additional datasheets, footprints and schematics for FLUKE 1735 are listed on our Part Details page. You can also find images and similar parts to FLUKE 1735 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE 1735 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE 1735 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE 1735 fall under?
The FLUKE 1735 is listed under Test Equipment > Electrical Installation Testers > Power Quality Analysers.
Can I view similar or alternative parts?
You can view similar parts to FLUKE 1735 when available in the Power Quality Analysers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE 1735 you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE 1735 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE 1735 have stock available?
Authorised distributors including element14 have stock available or on a lead time for FLUKE 1735.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE 1735 often in real-time on the comparison pages.
What if I can't find stock of FLUKE 1735?
You can fill out our help required form which you can use to request a quote for FLUKE 1735 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.