Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DMM Functions | Current Voltage Capacitance Frequency Resistance Temperature |
---|---|
No. of Digits | 3.75 |
DMM Response Type | True RMS |
Display Count | 6000 |
Range Selection | Auto Manual |
Voltage Measure DC Max | 1kV |
Voltage Measure AC Max | 1kV |
Current Measure DC Max | 400mA |
Current Measure AC Max | 400mA |
Resistance Measure Max | 50Mohm |
Manufacturer Warranty | 3 Years |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
AC Current Range Accuracy | 1.5% + 2 Digits |
AC Voltage Range Accuracy | 1% + 3 Digits |
Capacitance Measuring Range Resolution | 1nF |
Capacitance Range Accuracy | 1.2% + 2 Digits |
Current Measuring Range AC | 60mA to 400mA |
Current Measuring Range DC | 60mA to 400mA |
Current Measuring Range Resolution AC | 0.01mA |
Current Measuring Range Resolution DC | 0.01mA |
DC Current Range Accuracy | 0.09% + 2 |
DC Voltage Range Accuracy | ± 0.09% + 2 Digits |
DMM Type | Hand Held |
External Depth | 50mm |
External Length / Height | 100mm |
External Width | 203mm |
Frequency Measuring Range Accuracy | 0.1% + 1 Digit |
Fluke 1587 Insulation Multimeter | RS |
MULTIMETER, INSULATION, HAND HELD | element14 |
Where can I find additional details, specifications and documents for a FLUKE 1587?
Additional datasheets, footprints and schematics for FLUKE 1587 are listed on our Part Details page. You can also find images and similar parts to FLUKE 1587 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE 1587 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE 1587 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE 1587 fall under?
The FLUKE 1587 is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to FLUKE 1587 when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE 1587 you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE 1587 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE 1587 have stock available?
Authorised distributors including RS and element14 have stock available or on a lead time for FLUKE 1587.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE 1587 often in real-time on the comparison pages.
What if I can't find stock of FLUKE 1587?
You can fill out our help required form which you can use to request a quote for FLUKE 1587 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.