Status: | Unknown |
---|---|
Series: | 1587 / 1577 Series |
RoHS: | Unknown |
Prices starting from US$826.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$1,060.86
|
No stock
|
Buy Now | |
Distrelec
from US$990.36
|
11
in stock
|
Buy Now | |
TestEquity
from US$930.36
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$875.70
|
4
in stock
|
Buy Now | |
element14
from US$1,056.08
|
3
in stock
|
Buy Now | |
Farnell
from US$834.61
|
3
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$826.17
|
1
in stock
|
Buy Now | |
RS Americas
from US$923.99
|
1
in stock
|
Buy Now | |
Carlton-Bates
from US$1,077.22
|
-
|
Buy Now |
DMM Functions | Current Voltage Capacitance Frequency Resistance Temperature |
---|---|
No. of Digits | 3.75 |
DMM Response Type | True RMS |
Display Count | 6000 |
Range Selection | Auto Manual |
Voltage Measure DC Max | 1kV |
Voltage Measure AC Max | 1kV |
Current Measure DC Max | 400mA |
Current Measure AC Max | 400mA |
Resistance Measure Max | 50Mohm |
Manufacturer Warranty | 3 Years |
Product Range | 1587 / 1577 Series |
SVHC | No SVHC (15-Jun-2015) |
AC Current Range Accuracy | 2% + 2 Digits |
AC Voltage Range Accuracy | 2% + 3 Digits |
Current Measuring Range AC | 60mA to 400mA |
Current Measuring Range DC | 60mA to 400mA |
DC Current Range Accuracy | 1.0% + 2 Digits |
DC Voltage Range Accuracy | 0.2% + 2 Digits |
DMM Type | Hand Held |
Resistance Range Accuracy | 0.9% + 2 Digits |
Voltage Measuring Range AC | 1kV |
Voltage Measuring Range DC | 1kV |
Fluke FLUKE 1577 Insulation Multimeter 600MOhm IP40 | Distrelec |
Fluke 1577 Insulation Multimeter | RS |
Multimeter, Digital, Handheld | Newark Electronics |
MULTIMETER, DIG, HAND HELD, 3.75 DIGITS | element14 |
Digital multimeter | Transfer Multisort Elektronik |
FLUKE 1577, Insulation Tester 2GOhms CAT III 1000 V, CAT IV 600 V | Fluke FLUKE-1577 | RS Americas |
Insulation Multimeter, 1000V AC, 1000V DC, 400mA AC/DC, 50M Ohms, 100kHz Max, Backlight | Carlton-Bates |
Where can I find additional details, specifications and documents for a FLUKE 1577?
Additional datasheets, footprints and schematics for FLUKE 1577 are listed on our Part Details page. You can also find images and similar parts to FLUKE 1577 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE 1577 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE 1577 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE 1577 fall under?
The FLUKE 1577 is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to FLUKE 1577 when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE 1577 you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE 1577 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE 1577 have stock available?
Authorised distributors including Distrelec, TestEquity, RS, Newark Electronics and element14 have stock available or on a lead time for FLUKE 1577.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE 1577 often in real-time on the comparison pages.
What if I can't find stock of FLUKE 1577?
You can fill out our help required form which you can use to request a quote for FLUKE 1577 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.