Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Product Range | - |
---|---|
Scope Channels | 2 Channel |
Bandwidth | 40MHz |
Sampling Rate | 25MSPS |
Display Memory Depth | 512 pts |
Calculated Rise Time | 8.75ns |
Scope Display Type | LCD Black and White |
Kit Contents | One 40MHz VPS40 Voltage Probe (10 |
Manufacturer Warranty | 3 Years |
SVHC | No SVHC (15-Jun-2015) |
Plug Type | EU |
Input Impedance | 1Mohm |
Scope Type | Hand Held |
Where can I find additional details, specifications and documents for a FLUKE 125/008?
Additional datasheets, footprints and schematics for FLUKE 125/008 are listed on our Part Details page. You can also find images and similar parts to FLUKE 125/008 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE 125/008 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE 125/008 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE 125/008 fall under?
The FLUKE 125/008 is listed under Test Equipment > Oscilloscopes > Hand Held Oscilloscopes.
Can I view similar or alternative parts?
You can view similar parts to FLUKE 125/008 when available in the Hand Held Oscilloscopes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE 125/008 you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE 125/008 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE 125/008 have stock available?
There is no stock from authorised distributors for FLUKE 125/008.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE 125/008 often in real-time on the comparison pages.
What if I can't find stock of FLUKE 125/008?
You can fill out our help required form which you can use to request a quote for FLUKE 125/008 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.