Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
DMM Functions | AC/DC Current, AC/DC Voltage, Capacitance, Frequency, Resistance |
---|---|
No. of Digits | 3.75 |
DMM Response Type | True RMS |
Display Count | 6000 |
Range Selection | Auto, Manual |
RoHS Compliant | Yes |
Dmm, Electrical, Auto/Manual, Calibrated | Newark Electronics |
Fluke True RMS Digital Multimeter with Non-Contact Voltage Detector, Calibrated, 600V, 50kHz, 40MOhm | Distrelec |
Multimeter, w/ Non-Contact Voltage, Calibrated with Data | Fluke FLUKE-117 CAL | RS Americas |
Where can I find additional details, specifications and documents for a FLUKE-117 CAL?
Additional datasheets, footprints and schematics for FLUKE-117 CAL are listed on our Part Details page. You can also find images and similar parts to FLUKE-117 CAL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE-117 CAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE-117 CAL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE-117 CAL fall under?
The FLUKE-117 CAL is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to FLUKE-117 CAL when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE-117 CAL you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE-117 CAL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FLUKE-117 CAL have stock available?
Authorised distributors including Newark Electronics, Distrelec and RS Americas have stock available or on a lead time for FLUKE-117 CAL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE-117 CAL often in real-time on the comparison pages.
What if I can't find stock of FLUKE-117 CAL?
You can fill out our help required form which you can use to request a quote for FLUKE-117 CAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.