Status: | Unknown |
---|---|
Series: | 110 Series |
RoHS: | Unknown |
Prices starting from US$254.95
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$346.30
|
110
in stock
|
Buy Now | |
RS
from US$379.64
|
344
in stock
|
Buy Now | |
TestEquity
from US$374.64
|
331
in stock
|
Buy Now | |
element14
from US$315.15
|
145
in stock
|
Buy Now | |
Distrelec
from US$354.63
|
103
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$327.30
|
48
in stock
|
Buy Now | |
Newark Electronics
from US$261.00
|
33
in stock
|
Buy Now | |
SOS electronic
from US$311.25
|
19
in stock
|
Buy Now | |
Carlton-Bates
from US$325.60
|
9
in stock
|
Buy Now | |
Jameco Electronics
from US$254.95
|
4
in stock
|
Buy Now | |
RS Americas
from US$281.99
|
-
|
Buy Now | |
Welectron
from US$329.44
|
-
|
Buy Now |
DMM Functions | AC/DC Current AC/DC Voltage Capacitance Continuity Frequency Resistance |
---|---|
Current Measure AC Max | 10A |
Current Measure DC Max | 10A |
Voltage Measure AC Max | 600V |
Voltage Measure DC Max | 600V |
Resistance Measure Max | 40Mohm |
DMM Response Type | True RMS |
Display Count | 6000 |
No. of Digits | 3.5 |
Range Selection | Auto Manual |
Manufacturer Warranty | 3 Years |
Product Range | 110 Series |
SVHC | No SVHC (15-Jun-2015) |
Battery Lifetime | 400h |
DMM Type | Hand Held |
Voltage Measuring Range AC | 600mV to 600V |
Voltage Measuring Range DC | 600mV to 600V |
Fluke 117 digital multimeter | RS |
MULTIMETER, DIGITAL, HAND HELD, 6000 | element14 |
Fluke True-RMS Digital Multimeter, 600V, 50kHz, 40MOhm | Distrelec |
Digital multimeter | Transfer Multisort Elektronik |
Digital Multimeter With Non-Contact Voltage For Electrician S | Newark Electronics |
Digital Multimeter LCD, 6000 counts U,I,R,C,f,T,True RMS | SOS electronic |
Digital Multimeter, 600mV - 600V AC, 600mV - 600V DC, 10A AC/DC, 600 - 40M Ohms, 99.99Hz - 50.00kHz | Carlton-Bates |
Fluke Corporation FLUKE-117 Fluke 117 True RMS Digital Multimeter | Jameco Electronics |
Multimeter W/Non-Contact Voltage, 117 Series | Fluke FLUKE-117 | RS Americas |
Fluke 117 Multimeter | Welectron |
Where can I find additional details, specifications and documents for a FLUKE 117?
Additional datasheets, footprints and schematics for FLUKE 117 are listed on our Part Details page. You can also find images and similar parts to FLUKE 117 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE 117 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE 117 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE 117 fall under?
The FLUKE 117 is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to FLUKE 117 when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE 117 you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE 117 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE 117 have stock available?
Authorised distributors including RS, TestEquity, element14, Farnell and Distrelec have stock available or on a lead time for FLUKE 117.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE 117 often in real-time on the comparison pages.
What if I can't find stock of FLUKE 117?
You can fill out our help required form which you can use to request a quote for FLUKE 117 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.