Status: | Unknown |
---|---|
Series: | 110 Series |
RoHS: | Unknown |
Prices starting from US$247.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$330.61
|
12
in stock
|
Buy Now | |
RS
from US$368.40
|
67
in stock
|
Buy Now | |
TestEquity
from US$368.40
|
16
in stock
|
Buy Now | |
element14
from US$281.82
|
12
in stock
|
Buy Now | |
Distrelec
from US$358.32
|
6
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$307.31
|
4
in stock
|
Buy Now | |
Carlton-Bates
from US$304.79
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$247.50
|
3
in stock
|
Buy Now | |
RS Americas
from US$263.99
|
-
|
Buy Now | |
Jameco Electronics
from US$260.95
|
-
|
Buy Now | |
Welectron
from US$272.75
|
-
|
Buy Now |
DMM Functions | Current Voltage Capacitance Resistance Temperature |
---|---|
Current Measure AC Max | 600µA |
Current Measure DC Max | 600µA |
Voltage Measure AC Max | 600V |
Voltage Measure DC Max | 600V |
Resistance Measure Max | 40Mohm |
DMM Response Type | True RMS |
Display Count | 6000 |
No. of Digits | 3.5 |
Range Selection | Auto Manual |
Manufacturer Warranty | 3 Years |
Product Range | 110 Series |
SVHC | No SVHC (15-Jun-2015) |
Current Measuring Range AC | 10A |
Current Measuring Range DC | 10A |
DMM Type | Hand Held |
Temperature Measuring Range | -40°C to +400°C |
Voltage Measuring Range AC | 600mV to 600V |
Voltage Measuring Range DC | 600mV to 600V |
Fluke 116 HVAC digital multimeter | RS |
MULTIMETER, HVAC, HAND HELD, 6000 | element14 |
Fluke Digital HVAC Multimeter, 600V, 50kHz, 40MOhm | Distrelec |
Digital multimeter | Transfer Multisort Elektronik |
Digital Multimeter, 600mV - 600V AC, 1mV - 600V DC, 600 - 40M Ohms, 99.99Hz - 50.00kHz | Carlton-Bates |
Multimeter, Digital, Handheld | Newark Electronics |
Multimeter Hvac W/Thermometer, 116 Series | Fluke FLUKE-116 | RS Americas |
Fluke 116 Multimeter | Welectron |
Where can I find additional details, specifications and documents for a FLUKE 116?
Additional datasheets, footprints and schematics for FLUKE 116 are listed on our Part Details page. You can also find images and similar parts to FLUKE 116 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE 116 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE 116 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE 116 fall under?
The FLUKE 116 is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to FLUKE 116 when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE 116 you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE 116 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE 116 have stock available?
Authorised distributors including RS, TestEquity, element14, Farnell and Distrelec have stock available or on a lead time for FLUKE 116.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE 116 often in real-time on the comparison pages.
What if I can't find stock of FLUKE 116?
You can fill out our help required form which you can use to request a quote for FLUKE 116 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.