Status: | Unknown |
---|---|
Series: | 110 Series |
RoHS: | Unknown |
No distributors results available
DMM Functions | AC/DC Voltage Continuity Resistance |
---|---|
Current Measure AC Max | - |
Current Measure DC Max | - |
Voltage Measure AC Max | 600V |
Voltage Measure DC Max | 600V |
Resistance Measure Max | 40Mohm |
DMM Response Type | True RMS |
Display Count | 6000 |
No. of Digits | 3.75 |
Range Selection | Auto Manual |
Manufacturer Warranty | 3 Years |
Product Range | 110 Series |
SVHC | No SVHC (15-Jun-2015) |
Where can I find additional details, specifications and documents for a FLUKE-114/C25?
Additional datasheets, footprints and schematics for FLUKE-114/C25 are listed on our Part Details page. You can also find images and similar parts to FLUKE-114/C25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE-114/C25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE-114/C25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE-114/C25 fall under?
The FLUKE-114/C25 is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to FLUKE-114/C25 when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE-114/C25 you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE-114/C25 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE-114/C25 have stock available?
There is no stock from authorised distributors for FLUKE-114/C25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE-114/C25 often in real-time on the comparison pages.
What if I can't find stock of FLUKE-114/C25?
You can fill out our help required form which you can use to request a quote for FLUKE-114/C25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.