Status: | Unknown |
---|---|
Series: | Fluke 110 Series |
RoHS: | Unknown |
Prices starting from US$144.93
Distributor | Stock | ||
---|---|---|---|
RS
from US$189.82
|
101
in stock
|
Buy Now | |
Distrelec
from US$186.11
|
32
in stock
|
Buy Now | |
TestEquity
from US$187.32
|
16
in stock
|
Buy Now | |
Newark Electronics
from US$158.40
|
13
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$172.21
|
13
in stock
|
Buy Now | |
element14
from US$202.56
|
9
in stock
|
Buy Now | |
Farnell
from US$170.35
|
9
in stock
|
Buy Now | |
Carlton-Bates
from US$206.86
|
1
in stock
|
Buy Now | |
RS Americas
from US$175.99
|
-
|
Buy Now | |
Jameco Electronics
from US$166.95
|
-
|
Buy Now | |
Welectron
from US$144.93
|
-
|
Buy Now |
DMM Functions | Voltage Capacitance Resistance |
---|---|
Current Measure AC Max | - |
Current Measure DC Max | - |
Voltage Measure AC Max | 600V |
Voltage Measure DC Max | 600V |
Resistance Measure Max | 60kohm |
DMM Response Type | True RMS |
Display Count | 6000 |
No. of Digits | 3.75 |
Range Selection | Auto Manual |
Manufacturer Warranty | 3 Years |
Product Range | Fluke 110 Series |
SVHC | No SVHC (15-Jun-2015) |
Approval Category | CATIV 300V CATIII 600V |
Capacitance Measuring Range Resolution | 1µF to 1nF |
DMM Type | Hand Held |
Diode Test Ranges | 2V |
External Depth | 46mm |
External Length / Height | 167.1mm |
External Width | 85.1mm |
Operating Temperature Max | +50°C |
Operating Temperature Min | -10°C |
Ranging | Auto Manual |
Resistance Measuring Range Resolution | 0.01R to 0.1R |
Storage Temperature Max | +60°C |
Storage Temperature Min | -40°C |
Voltage Measuring Range AC | 6V to 600V |
Voltage Measuring Range DC | 6V to 600V |
Voltage Measuring Range Resolution DC | 0.001V to 0.1V |
Weight | 404g |
Fluke 113 Multimeter | RS |
Fluke Digital Multimeter, 600V, 40MOhm | Distrelec |
Digital Utility Multimeter, Handheld, 3-3/4 Digit | Newark Electronics |
Digital multimeter | Transfer Multisort Elektronik |
MULTIMETER, DIGITAL, HAND HELD, 6000 | element14 |
Digital Multimeter | Carlton-Bates |
Utility Meter | Fluke FLUKE-113 | RS Americas |
Where can I find additional details, specifications and documents for a FLUKE 113?
Additional datasheets, footprints and schematics for FLUKE 113 are listed on our Part Details page. You can also find images and similar parts to FLUKE 113 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE 113 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE 113 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE 113 fall under?
The FLUKE 113 is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to FLUKE 113 when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE 113 you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE 113 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE 113 have stock available?
Authorised distributors including RS, Distrelec, TestEquity, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for FLUKE 113.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE 113 often in real-time on the comparison pages.
What if I can't find stock of FLUKE 113?
You can fill out our help required form which you can use to request a quote for FLUKE 113 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.