Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Oscilloscope Probe Function | High-Voltage Passive Probe |
---|---|
Bandwidth | 40MHz |
Input Voltage Max | 600V |
Test Probe Attenuation | 10 |
For Use With | Fluke 120B Series ScopeMeter Hand-Held Oscilloscopes |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
HIGH VOLTAGE PROBE, PASSIVE, 40MHZ, 600V | element14 |
Where can I find additional details, specifications and documents for a FLUKE VPS41?
Additional datasheets, footprints and schematics for FLUKE VPS41 are listed on our Part Details page. You can also find images and similar parts to FLUKE VPS41 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE VPS41 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE VPS41 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE VPS41 fall under?
The FLUKE VPS41 is listed under Test & Measurement > Test Leads & Test Probes > Oscilloscope Test Probes - Voltage / Frequency.
Can I view similar or alternative parts?
You can view similar parts to FLUKE VPS41 when available in the Oscilloscope Test Probes - Voltage / Frequency range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE VPS41 you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE VPS41 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE VPS41 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for FLUKE VPS41.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE VPS41 often in real-time on the comparison pages.
What if I can't find stock of FLUKE VPS41?
You can fill out our help required form which you can use to request a quote for FLUKE VPS41 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.