Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$194.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$218.54
|
8
in stock
|
Buy Now | |
Distrelec
from US$221.39
|
4
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$203.58
|
3
in stock
|
Buy Now | |
TestEquity
from US$198.56
|
3
in stock
|
Buy Now | |
element14
from US$245.86
|
1
in stock
|
Buy Now | |
Farnell
from US$194.59
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$229.99
|
-
|
Buy Now | |
RS Americas
from US$218.49
|
-
|
Buy Now | |
Carlton-Bates
from US$249.71
|
-
|
Buy Now |
Meter Side Connector | - |
---|---|
Probe Side Connector | Flexible Cord Probe |
Current Range Max | 2.5kA |
Current Range Min | 100mA |
For Use With | Fluke Meters |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Accuracy % | 3% |
Current Probe Range | 100 mA to 2.5 kA |
Test Probe Functions | Current |
Test Probe Type | Clamp |
FLUKE I2500-18 2500A iFLEX PROBE 18IN | RS |
Fluke Current Probe, 2.5 kA | Distrelec |
AC current clamp adapter | Transfer Multisort Elektronik |
CURRENT PROBE, 2500A, 450MM | element14 |
Iflex 2500A Probe 18In | Newark Electronics |
Iflex 2500A Probe 18 Inches | Fluke FLUKE-I2500-18 | RS Americas |
Flexible Current Probe, 2500A AC, Direct Output, 1.80 m, 5.00 in. | Carlton-Bates |
Where can I find additional details, specifications and documents for a FLUKE I2500-18?
Additional datasheets, footprints and schematics for FLUKE I2500-18 are listed on our Part Details page. You can also find images and similar parts to FLUKE I2500-18 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE I2500-18 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE I2500-18 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE I2500-18 fall under?
The FLUKE I2500-18 is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.
Can I view similar or alternative parts?
You can view similar parts to FLUKE I2500-18 when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE I2500-18 you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE I2500-18 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE I2500-18 have stock available?
Authorised distributors including RS, Distrelec, Transfer Multisort Elektronik, TestEquity and element14 have stock available or on a lead time for FLUKE I2500-18.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE I2500-18 often in real-time on the comparison pages.
What if I can't find stock of FLUKE I2500-18?
You can fill out our help required form which you can use to request a quote for FLUKE I2500-18 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.