Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Meter Side Connector | 4mm Double Banana Plug Shrouded |
---|---|
Probe Side Connector | Flexible Cord Probe |
Current Range Max | 2kA |
Current Range Min | 1A |
For Use With | Fluke Multimeters Recorders Data Loggers |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Accuracy % | 1% |
Battery Lifetime | 200h |
Battery Size Code | 2 x AA |
Cable Diameter Max | 178mm |
Current Probe Range | 1 A to 2 kA |
Current Range AC | 20A 200A 2000A |
External Depth | 30mm |
External Length / Height | 116mm |
External Width | 69mm |
Height | 116mm |
Lead Length | 500mm |
Output | 100mV 10mV 1mV per A |
Safety Category | 600V CATIII |
Test Probe Functions | Current |
Test Probe Type | Clamp |
Weight | 180g |
CURRENT CLAMP, FLUKE I2000 FLEX | element14 |
Where can I find additional details, specifications and documents for a FLUKE I2000 FLEX?
Additional datasheets, footprints and schematics for FLUKE I2000 FLEX are listed on our Part Details page. You can also find images and similar parts to FLUKE I2000 FLEX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE I2000 FLEX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE I2000 FLEX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE I2000 FLEX fall under?
The FLUKE I2000 FLEX is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.
Can I view similar or alternative parts?
You can view similar parts to FLUKE I2000 FLEX when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE I2000 FLEX you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE I2000 FLEX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE I2000 FLEX have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for FLUKE I2000 FLEX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE I2000 FLEX often in real-time on the comparison pages.
What if I can't find stock of FLUKE I2000 FLEX?
You can fill out our help required form which you can use to request a quote for FLUKE I2000 FLEX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.