Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$7,666.82
|
3
in stock
|
Buy Now | |
TestEquity
from US$7,156.61
|
6
in stock
|
Buy Now | |
element14
from US$6,970.55
|
3
in stock
|
Buy Now | |
Farnell
from US$7,156.61
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$6,617.99
|
-
|
Buy Now | |
RS Americas
from US$6,287.22
|
-
|
Buy Now | |
Jameco Electronics
from US$6.00
|
-
|
Buy Now | |
Distrelec
from US$7,271.83
|
-
|
Buy Now |
Operating Temperature Min | 10°C |
---|---|
Operating Temperature Max | 40°C |
No. of Particle Channels | 6 |
Relative Humidity Range | - |
Record Capacity | 10000 |
Particle Count Modes | Cumulative Differential |
Air Velocity Range | - |
CO2 Range | - |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Fluke 985 Airborne Particle Counter | RS |
COUNTER, AIRBORNE PARTICLE, 6CH, 10000 | element14 |
Particle Counter | Newark Electronics |
Particle Counter, 985 Series | Fluke FLUKE-985 | RS Americas |
PARTICLE COUNTER,.3UM-10UM ETHERNET,USB,ISO,JIS,CE | Jameco Electronics |
Fluke Fluke 985 Particle Counter, 0.17m³/h | Distrelec |
Where can I find additional details, specifications and documents for a FLUKE 985?
Additional datasheets, footprints and schematics for FLUKE 985 are listed on our Part Details page. You can also find images and similar parts to FLUKE 985 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE 985 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE 985 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE 985 fall under?
The FLUKE 985 is listed under Test Equipment > Environmental Testers > Particle Counter.
Can I view similar or alternative parts?
You can view similar parts to FLUKE 985 when available in the Particle Counter range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE 985 you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE 985 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE 985 have stock available?
Authorised distributors including TestEquity, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for FLUKE 985.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE 985 often in real-time on the comparison pages.
What if I can't find stock of FLUKE 985?
You can fill out our help required form which you can use to request a quote for FLUKE 985 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.