Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | Laser Shaft Alignment Tool |
---|---|
Accuracy % | 99% |
External Depth | 45mm |
External Height | 220mm |
External Width | 165mm |
Operating Temperature Max | 50°C |
Operating Temperature Min | -10°C |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a FLUKE-830?
Additional datasheets, footprints and schematics for FLUKE-830 are listed on our Part Details page. You can also find images and similar parts to FLUKE-830 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE-830 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE-830 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE-830 fall under?
The FLUKE-830 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Alignment Tools.
Can I view similar or alternative parts?
You can view similar parts to FLUKE-830 when available in the Alignment Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE-830 you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE-830 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FLUKE-830 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for FLUKE-830.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE-830 often in real-time on the comparison pages.
What if I can't find stock of FLUKE-830?
You can fill out our help required form which you can use to request a quote for FLUKE-830 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.