Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analyzer Functions | Power |
---|---|
No. of Channels | 2 Channel, 2Channels |
Voltage Range rms | 600V |
Bandwidth | 1kHz |
External Height | 300mm |
External Width | 98mm |
External Depth | 52mm |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Battery Lifetime | 12h |
Battery Size Code | 6 x AA |
Weight | 820g |
CLAMP METER, 0V TO 825V, 0A TO 2KA | element14 |
Power Quality Clamp Meter, 0-825V rms AC/DC, 0-1400A AC rms 0-2000A DC, 15Hz-1.0kHz | Carlton-Bates |
Where can I find additional details, specifications and documents for a FLUKE 345?
Additional datasheets, footprints and schematics for FLUKE 345 are listed on our Part Details page. You can also find images and similar parts to FLUKE 345 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE 345 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE 345 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE 345 fall under?
The FLUKE 345 is listed under Test Equipment > Electrical Installation Testers > Power Quality Analysers.
Can I view similar or alternative parts?
You can view similar parts to FLUKE 345 when available in the Power Quality Analysers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE 345 you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE 345 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE 345 have stock available?
Authorised distributors including element14, Farnell and Carlton-Bates have stock available or on a lead time for FLUKE 345.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE 345 often in real-time on the comparison pages.
What if I can't find stock of FLUKE 345?
You can fill out our help required form which you can use to request a quote for FLUKE 345 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.