Status: | Unknown |
---|---|
Series: | Scopemeter 190 Series II |
RoHS: | Unknown |
Prices starting from US$5,377.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5,377.15
|
No stock
|
Buy Now |
Product Range | Scopemeter 190 Series II |
---|---|
Scope Channels | 2 Channel |
Bandwidth | 500MHz |
Sampling Rate | 5GSPS |
Display Memory Depth | 10 kpts |
Calculated Rise Time | 700ps |
Scope Display Type | LCD Colour |
Kit Contents | One Red One Blue 300MHz VPS410 Voltage Probe (10 |
Manufacturer Warranty | 3 Years |
SVHC | No SVHC (15-Jun-2015) |
Plug Type | EU |
Input Impedance | 1Mohm |
Scope Type | Hand Held |
Where can I find additional details, specifications and documents for a FLUKE 190-502/EU?
Additional datasheets, footprints and schematics for FLUKE 190-502/EU are listed on our Part Details page. You can also find images and similar parts to FLUKE 190-502/EU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE 190-502/EU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE 190-502/EU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE 190-502/EU fall under?
The FLUKE 190-502/EU is listed under Test Equipment > Oscilloscopes > Hand Held Oscilloscopes.
Can I view similar or alternative parts?
You can view similar parts to FLUKE 190-502/EU when available in the Hand Held Oscilloscopes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE 190-502/EU you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE 190-502/EU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE 190-502/EU have stock available?
Authorised distributors including Farnell have stock available or on a lead time for FLUKE 190-502/EU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE 190-502/EU often in real-time on the comparison pages.
What if I can't find stock of FLUKE 190-502/EU?
You can fill out our help required form which you can use to request a quote for FLUKE 190-502/EU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.