Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Carlton-Bates
-
|
-
|
Buy Now |
Analyzer Functions | Current Frequency Harmonics Power Voltage |
---|---|
No. of Channels | 9 Channel, 9Channels |
Voltage Range rms | 1kV |
Bandwidth | - |
External Height | 215mm |
External Width | 310mm |
External Depth | 35mm |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Power Recorder, 0-1000V, Probe Dependent, 42.5 - 69Hz, 1st to 50 th, 0-1.00 Power Factor | Carlton-Bates |
Where can I find additional details, specifications and documents for a FLUKE 1750?
Additional datasheets, footprints and schematics for FLUKE 1750 are listed on our Part Details page. You can also find images and similar parts to FLUKE 1750 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE 1750 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE 1750 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE 1750 fall under?
The FLUKE 1750 is listed under Test Equipment > Electrical Installation Testers > Power Quality Analysers.
Can I view similar or alternative parts?
You can view similar parts to FLUKE 1750 when available in the Power Quality Analysers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE 1750 you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE 1750 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE 1750 have stock available?
Authorised distributors including Carlton-Bates have stock available or on a lead time for FLUKE 1750.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE 1750 often in real-time on the comparison pages.
What if I can't find stock of FLUKE 1750?
You can fill out our help required form which you can use to request a quote for FLUKE 1750 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.