Status: | Unknown |
---|---|
Series: | 1660 Series |
RoHS: | Unknown |
No distributors results available
Kit Contents | Fluke 1664 6x AA Batteries Mains Cord Zero Adapter Test Lead Set UK Fused Probes DMS S/W Case |
---|---|
Voltage Measure DC Max | 500V |
Voltage Measure AC Max | 500V |
Insulation Resistance Min | 20Mohm |
Insulation Resistance Max | 1000Mohm |
Product Range | 1660 Series |
SVHC | No SVHC (20-Jun-2016) |
Analyzer Functions | Current Frequency Resistance Voltage |
External Depth | 100mm |
External Height | 125mm |
External Width | 250mm |
Voltage Range rms | 500V |
Where can I find additional details, specifications and documents for a FLUKE 1664 FC DMS UK?
Additional datasheets, footprints and schematics for FLUKE 1664 FC DMS UK are listed on our Part Details page. You can also find images and similar parts to FLUKE 1664 FC DMS UK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE 1664 FC DMS UK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE 1664 FC DMS UK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE 1664 FC DMS UK fall under?
The FLUKE 1664 FC DMS UK is listed under Test Equipment > Electrical Installation Testers > Power Quality Analysers.
Can I view similar or alternative parts?
You can view similar parts to FLUKE 1664 FC DMS UK when available in the Power Quality Analysers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE 1664 FC DMS UK you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE 1664 FC DMS UK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE 1664 FC DMS UK have stock available?
There is no stock from authorised distributors for FLUKE 1664 FC DMS UK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE 1664 FC DMS UK often in real-time on the comparison pages.
What if I can't find stock of FLUKE 1664 FC DMS UK?
You can fill out our help required form which you can use to request a quote for FLUKE 1664 FC DMS UK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.