Status: | Unknown |
---|---|
Series: | 1660 Series |
RoHS: | Unknown |
Kit Contents | Fluke 1663 6x AA Batteries HD Mains Cord Zero Adapter Test Lead Set UK Fused Probe Guide Case |
---|---|
Voltage Measure DC Max | 500V |
Voltage Measure AC Max | 500V |
Insulation Resistance Min | 20Mohm |
Insulation Resistance Max | 1000Mohm |
Product Range | 1660 Series |
SVHC | No SVHC (07-Jul-2017) |
Analyzer Functions | Current Frequency Resistance Voltage |
External Depth | 100mm |
External Height | 125mm |
External Width | 250mm |
Voltage Range rms | 500V |
FLUKE INDUSTRIAL FLUKE 1663 UK-DMM | Rapid Electronics |
Where can I find additional details, specifications and documents for a FLUKE 1663 UK-DMM?
Additional datasheets, footprints and schematics for FLUKE 1663 UK-DMM are listed on our Part Details page. You can also find images and similar parts to FLUKE 1663 UK-DMM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE 1663 UK-DMM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE 1663 UK-DMM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE 1663 UK-DMM fall under?
The FLUKE 1663 UK-DMM is listed under Test Equipment > Electrical Installation Testers > Power Quality Analysers.
Can I view similar or alternative parts?
You can view similar parts to FLUKE 1663 UK-DMM when available in the Power Quality Analysers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE 1663 UK-DMM you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE 1663 UK-DMM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE 1663 UK-DMM have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop and Farnell have stock available or on a lead time for FLUKE 1663 UK-DMM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE 1663 UK-DMM often in real-time on the comparison pages.
What if I can't find stock of FLUKE 1663 UK-DMM?
You can fill out our help required form which you can use to request a quote for FLUKE 1663 UK-DMM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.