Status: | Unknown |
---|---|
Series: | 120B Series |
RoHS: | Unknown |
Product Range | 120B Series |
---|---|
Scope Channels | 2 Channel |
Bandwidth | 20MHz |
Sampling Rate | 400kSPS |
Display Memory Depth | 512 pts |
Calculated Rise Time | 17.5ns |
Scope Display Type | TFT LCD Colour |
Kit Contents | Soft Carry Case Adapter 2 Shielded Test Lead w/Ground Leads 2 Hook Clips Banana - BNC Adapter |
Manufacturer Warranty | 3 Years |
SVHC | No SVHC (12-Jan-2017) |
Plug Type | UK |
RSCAL(1228904) Fluke Scopemeter 123B/S | RS |
HANDHELD OSCILLOSCOPE, 20MHZ, 400KSPS | Farnell |
Where can I find additional details, specifications and documents for a FLUKE 123B/UK/S?
Additional datasheets, footprints and schematics for FLUKE 123B/UK/S are listed on our Part Details page. You can also find images and similar parts to FLUKE 123B/UK/S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE 123B/UK/S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE 123B/UK/S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE 123B/UK/S fall under?
The FLUKE 123B/UK/S is listed under Test Equipment > Oscilloscopes > Hand Held Oscilloscopes.
Can I view similar or alternative parts?
You can view similar parts to FLUKE 123B/UK/S when available in the Hand Held Oscilloscopes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE 123B/UK/S you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE 123B/UK/S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE 123B/UK/S have stock available?
Authorised distributors including RS and Farnell have stock available or on a lead time for FLUKE 123B/UK/S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE 123B/UK/S often in real-time on the comparison pages.
What if I can't find stock of FLUKE 123B/UK/S?
You can fill out our help required form which you can use to request a quote for FLUKE 123B/UK/S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.