Status: | Unknown |
---|---|
Series: | TRUECURRENT Series |
RoHS: | Unknown |
Prices starting from US$0.95
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.95
|
No stock
|
Buy Now |
Input Voltage | - |
---|---|
Output Voltage | - |
Output Current | - |
Supply Voltage Min | - |
Supply Voltage Max | 23V |
Controller IC Case Style | SOP |
No. of Pins | 7Pins |
Frequency | 50kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | TRUECURRENT Series |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
PWM CONTROLLER, 50KHZ, 23V, SOP-7 | Farnell |
Where can I find additional details, specifications and documents for a FLS6617MX?
Additional datasheets, footprints and schematics for FLS6617MX are listed on our Part Details page. You can also find images and similar parts to FLS6617MX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLS6617MX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLS6617MX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLS6617MX fall under?
The FLS6617MX is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to FLS6617MX when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLS6617MX you can contact the distributor directly for product support, shipping queries etc.
Is the FLS6617MX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLS6617MX have stock available?
Authorised distributors including Farnell have stock available or on a lead time for FLS6617MX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLS6617MX often in real-time on the comparison pages.
What if I can't find stock of FLS6617MX?
You can fill out our help required form which you can use to request a quote for FLS6617MX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.