Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.39
|
No stock
|
Buy Now |
Variable Frequency Control with 50% Duty Cycle for Half-Bridge Resonant Converter Topology |
High Efficiency through Zero Voltage Switching (ZVS) |
Internal UniFET™ with Fast-Recovery Body Diode |
Fixed Dead Time (350ns) Optimized for MOSFETs |
Up to 300kHz Operating Frequency |
Auto-Restart Operation for All Protections withExternal LVCC |
Protection Functions: Over-Voltage Protection (OVP),Over-Current Protection (OCP), Abnormal Over-Current Protection (AOCP), Internal Thermal Shutdown (TSD) |
Applications |
---|
Lighting |
Description | FLS2100XS |
---|---|
Compliance | Pb-free Halide free |
Topology | LLC Half Bridge |
VI Min (V) | 13.8 |
VI Max (V) | 500 |
VO Max (V) | 500 VBVDS |
IO Max (mA) | 0.41 Ω - RDSON |
fSW Typ (kHz) | 100 |
Package Type | SIP-9 |
CONVERTER, LLC RESONANT, 400W, 9SIP | Farnell |
Where can I find additional details, specifications and documents for a FLS2100XS?
Additional datasheets, footprints and schematics for FLS2100XS are listed on our Part Details page. You can also find images and similar parts to FLS2100XS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLS2100XS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLS2100XS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLS2100XS fall under?
The FLS2100XS is listed under Power Management > LED Drivers > AC-DC LED Drivers.
Can I view similar or alternative parts?
You can view similar parts to FLS2100XS when available in the AC-DC LED Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLS2100XS you can contact the distributor directly for product support, shipping queries etc.
Is the FLS2100XS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FLS2100XS have stock available?
Authorised distributors including Farnell have stock available or on a lead time for FLS2100XS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLS2100XS often in real-time on the comparison pages.
What if I can't find stock of FLS2100XS?
You can fill out our help required form which you can use to request a quote for FLS2100XS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.