Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Color | Green, Red |
---|---|
LED Mounting | Through Hole |
Forward Current If | 20mA |
Length | 152.5mm |
Forward Voltage | 2.2V |
Wavelength Typ | 660nm |
Luminous Intensity | 150mcd |
RoHS Compliant | Yes |
3mm Round Lens Light Pipe,Red/Green | RS |
Light Pipe, Flexible, Round, Single, Pcb | Newark Electronics |
FLPV Series Light Pipe Assembly Flexible 3 mm Round Lens6.0 in.Super Bi-Color | Future Electronics |
Light Pipe Assembly, Vertical,4.2mm. Lens,6.0in. Length,3mm, Bi-Color Red/Green | Bivar Inc. FLPV6.0-SBC | RS Americas |
Where can I find additional details, specifications and documents for a FLPV6.0-SBC?
Additional datasheets, footprints and schematics for FLPV6.0-SBC are listed on our Part Details page. You can also find images and similar parts to FLPV6.0-SBC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLPV6.0-SBC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLPV6.0-SBC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLPV6.0-SBC fall under?
The FLPV6.0-SBC is listed under Optoelectronics & Displays > Light Pipe LED Assemblies.
Can I view similar or alternative parts?
You can view similar parts to FLPV6.0-SBC when available in the Light Pipe LED Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLPV6.0-SBC you can contact the distributor directly for product support, shipping queries etc.
Is the FLPV6.0-SBC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FLPV6.0-SBC have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for FLPV6.0-SBC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLPV6.0-SBC often in real-time on the comparison pages.
What if I can't find stock of FLPV6.0-SBC?
You can fill out our help required form which you can use to request a quote for FLPV6.0-SBC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.