Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Length | 3" |
---|---|
No. of Light Pipes | 1Pipes |
Light Pipe Shape | Circular |
Light Pipe Mounting | PC Board |
RoHS Compliant | Yes |
76mm Flex Light Pipe & Lens with Red LED | RS |
Light Pipe, Single, Circular, Pcb | Newark Electronics |
Light Pipe Assembly, Vertical, 4.2mm. Lens, 3.0in. Length, 3mm, Super Red | Bivar Inc. FLPV3.0-SR | RS Americas |
Where can I find additional details, specifications and documents for a FLPV3.0-SR?
Additional datasheets, footprints and schematics for FLPV3.0-SR are listed on our Part Details page. You can also find images and similar parts to FLPV3.0-SR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLPV3.0-SR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLPV3.0-SR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLPV3.0-SR fall under?
The FLPV3.0-SR is listed under Optoelectronics & Displays > Light Pipes.
Can I view similar or alternative parts?
You can view similar parts to FLPV3.0-SR when available in the Light Pipes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLPV3.0-SR you can contact the distributor directly for product support, shipping queries etc.
Is the FLPV3.0-SR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FLPV3.0-SR have stock available?
Authorised distributors including RS, Newark Electronics and RS Americas have stock available or on a lead time for FLPV3.0-SR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLPV3.0-SR often in real-time on the comparison pages.
What if I can't find stock of FLPV3.0-SR?
You can fill out our help required form which you can use to request a quote for FLPV3.0-SR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.