Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Color | Green, Red |
---|---|
LED Mounting | Through Hole |
Forward Current If | 20mA |
Length | 152.5mm |
Forward Voltage | 2.2V |
Wavelength Typ | 635nm |
Luminous Intensity | 65mcd |
RoHS Compliant | Yes |
3mm Round Lens Light Pipe,Red/Green | RS |
Light Pipe, Flexible, Round, Single, Pcb | Newark Electronics |
FLPR Series Light Pipe Assembly Flexible Board Mount Round Lens 6.0 in BiColor | Future Electronics |
Light Pipe Assembly, Right Angle,4.2mm. Lens,6.0in. Length,3mm, Bi-Color Red/Green | Bivar Inc. FLPR6.0-BC | RS Americas |
Where can I find additional details, specifications and documents for a FLPR6.0-BC?
Additional datasheets, footprints and schematics for FLPR6.0-BC are listed on our Part Details page. You can also find images and similar parts to FLPR6.0-BC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLPR6.0-BC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLPR6.0-BC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLPR6.0-BC fall under?
The FLPR6.0-BC is listed under Optoelectronics & Displays > Light Pipe LED Assemblies.
Can I view similar or alternative parts?
You can view similar parts to FLPR6.0-BC when available in the Light Pipe LED Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLPR6.0-BC you can contact the distributor directly for product support, shipping queries etc.
Is the FLPR6.0-BC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FLPR6.0-BC have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for FLPR6.0-BC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLPR6.0-BC often in real-time on the comparison pages.
What if I can't find stock of FLPR6.0-BC?
You can fill out our help required form which you can use to request a quote for FLPR6.0-BC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.