Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Color | White |
---|---|
LED Mounting | Through Hole |
Forward Current If | 30mA |
Length | 152.5mm |
Forward Voltage | 1.8V |
Wavelength Typ | - |
Luminous Intensity | - |
Light Pipe Design | Circular with Flat Top |
Light Pipe, Flexible, Round, Single, Pcb | Newark Electronics |
Light Pipe Assembly Flexible 2mm Fiber Optic Core 7mm Lens 6 in White | Future Electronics |
LIGHT PIPE, FLEXIBLE, ROUND, SINGLE, PCB | element14 |
Where can I find additional details, specifications and documents for a FLP25R6.0-UW?
Additional datasheets, footprints and schematics for FLP25R6.0-UW are listed on our Part Details page. You can also find images and similar parts to FLP25R6.0-UW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLP25R6.0-UW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLP25R6.0-UW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLP25R6.0-UW fall under?
The FLP25R6.0-UW is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to FLP25R6.0-UW when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLP25R6.0-UW you can contact the distributor directly for product support, shipping queries etc.
Is the FLP25R6.0-UW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLP25R6.0-UW have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for FLP25R6.0-UW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLP25R6.0-UW often in real-time on the comparison pages.
What if I can't find stock of FLP25R6.0-UW?
You can fill out our help required form which you can use to request a quote for FLP25R6.0-UW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.