Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Color | Blue |
---|---|
LED Mounting | Through Hole |
Forward Current If | 30mA |
Length | 152.5mm |
Forward Voltage | 1.8V |
Wavelength Typ | - |
Luminous Intensity | - |
Light Pipe Design | Circular with Flat Top |
Light Pipe Assembly, Right Angle, 6.0in. Length, 3mm, Ultra Blue | Bivar Inc. FLP25R6.0-UBW | RS Americas |
Light Pipe, Flexible, Round, Single, Pcb | Newark Electronics |
Where can I find additional details, specifications and documents for a FLP25R6.0-UBW?
Additional datasheets, footprints and schematics for FLP25R6.0-UBW are listed on our Part Details page. You can also find images and similar parts to FLP25R6.0-UBW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLP25R6.0-UBW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLP25R6.0-UBW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLP25R6.0-UBW fall under?
The FLP25R6.0-UBW is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to FLP25R6.0-UBW when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLP25R6.0-UBW you can contact the distributor directly for product support, shipping queries etc.
Is the FLP25R6.0-UBW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLP25R6.0-UBW have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for FLP25R6.0-UBW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLP25R6.0-UBW often in real-time on the comparison pages.
What if I can't find stock of FLP25R6.0-UBW?
You can fill out our help required form which you can use to request a quote for FLP25R6.0-UBW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.