Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Length | 254mm |
---|---|
No. of Light Pipes | 1Pipes |
Light Pipe Shape | Circular |
Light Pipe Mounting | Panel |
RoHS Compliant | Yes |
2mm Flex Light Pipe & 7mm Lens, L=254mm | RS |
Light Pipe, Single, 254Mm, Circular, Panel | Newark Electronics |
Light Pipe Assembly Flexible 2 mm Fiber Optic Core, 7 mm Round Lens, 10 in | Future Electronics |
Light Pipe, Flexible,2mm. Fiber Optic Core,7mm. Dia. Lens,10.0in. Length | Bivar Inc. FLP25-10.0 | RS Americas |
Where can I find additional details, specifications and documents for a FLP25-10.0?
Additional datasheets, footprints and schematics for FLP25-10.0 are listed on our Part Details page. You can also find images and similar parts to FLP25-10.0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLP25-10.0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLP25-10.0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLP25-10.0 fall under?
The FLP25-10.0 is listed under Optoelectronics & Displays > Light Pipes.
Can I view similar or alternative parts?
You can view similar parts to FLP25-10.0 when available in the Light Pipes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLP25-10.0 you can contact the distributor directly for product support, shipping queries etc.
Is the FLP25-10.0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FLP25-10.0 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for FLP25-10.0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLP25-10.0 often in real-time on the comparison pages.
What if I can't find stock of FLP25-10.0?
You can fill out our help required form which you can use to request a quote for FLP25-10.0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.