Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Temperature Min | -20°C |
---|---|
Temperature Max | 1200°C |
IR Resolution | 320 x 240 |
Thermal Sensitivity (NETD) | 0.04°C |
Field of View (H X V) | 24° x 17° |
IR Focus Distance Min | 150mm |
Image Capture Frequency | 60Hz |
RoHS Compliant | Yes |
Infrared Camera, 320 X 240, 60Hz | Newark Electronics |
Where can I find additional details, specifications and documents for a FLK-TI400 PRO 60 HZ?
Additional datasheets, footprints and schematics for FLK-TI400 PRO 60 HZ are listed on our Part Details page. You can also find images and similar parts to FLK-TI400 PRO 60 HZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLK-TI400 PRO 60 HZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLK-TI400 PRO 60 HZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLK-TI400 PRO 60 HZ fall under?
The FLK-TI400 PRO 60 HZ is listed under Test & Measurement > More Test & Laboratory Equipment.
Can I view similar or alternative parts?
You can view similar parts to FLK-TI400 PRO 60 HZ when available in the More Test & Laboratory Equipment range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLK-TI400 PRO 60 HZ you can contact the distributor directly for product support, shipping queries etc.
Is the FLK-TI400 PRO 60 HZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLK-TI400 PRO 60 HZ have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for FLK-TI400 PRO 60 HZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLK-TI400 PRO 60 HZ often in real-time on the comparison pages.
What if I can't find stock of FLK-TI400 PRO 60 HZ?
You can fill out our help required form which you can use to request a quote for FLK-TI400 PRO 60 HZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.