Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Ammeter Function | AC / DC Current |
---|---|
Current Measuring Range AC | 0A to 600A |
Current Measuring Range DC | 0A to 1kA |
Display Count | 6000 |
No. of Digits / Alpha | 3-1/2 |
RoHS Compliant | Yes |
FC AC/DC CURRENT MODULE | RS |
Fluke Fluke A3002 FC Wireless AC/DC Current Meter Module, TRMS, , LCD, 600A | Distrelec |
Ammeter, Ac/Dc, 0A To 1Ka, 3-1/2 | Newark Electronics |
FLUKE A3002 FC Clampmeter, Max Current 600A ac,1000A dc CAT III 1000V, CAT IV 600V | Fluke FLK-A3002 FC | RS Americas |
AC/DC Current Module, 0.1 - 600A AC, 0.1 - 1000A DC, LCD Display, Wireless, 2.4 GHZ ISM Band, IP42 | Carlton-Bates |
Where can I find additional details, specifications and documents for a FLK-A3002 FC?
Additional datasheets, footprints and schematics for FLK-A3002 FC are listed on our Part Details page. You can also find images and similar parts to FLK-A3002 FC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLK-A3002 FC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLK-A3002 FC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLK-A3002 FC fall under?
The FLK-A3002 FC is listed under Test & Measurement > Multimeters & Clamp Meters > Ammeters.
Can I view similar or alternative parts?
You can view similar parts to FLK-A3002 FC when available in the Ammeters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLK-A3002 FC you can contact the distributor directly for product support, shipping queries etc.
Is the FLK-A3002 FC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLK-A3002 FC have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for FLK-A3002 FC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLK-A3002 FC often in real-time on the comparison pages.
What if I can't find stock of FLK-A3002 FC?
You can fill out our help required form which you can use to request a quote for FLK-A3002 FC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.