Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DMM Functions | AC/DC Current, AC/DC Voltage, Capacitance, Continuity, Diode, Frequency, Resistance |
---|---|
No. of Digits | 4 |
DMM Response Type | True RMS |
Display Count | 10000 |
Range Selection | Auto, Manual |
RoHS Compliant | Yes |
Dmm, Handheld, Auto/Manual, 4Digit | Newark Electronics |
FLUKE CONNECT AUTOMOTIVE KIT | Fluke FLK-3000FC/AUTO | RS Americas |
Where can I find additional details, specifications and documents for a FLK-3000FC/AUTO?
Additional datasheets, footprints and schematics for FLK-3000FC/AUTO are listed on our Part Details page. You can also find images and similar parts to FLK-3000FC/AUTO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLK-3000FC/AUTO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLK-3000FC/AUTO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLK-3000FC/AUTO fall under?
The FLK-3000FC/AUTO is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to FLK-3000FC/AUTO when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLK-3000FC/AUTO you can contact the distributor directly for product support, shipping queries etc.
Is the FLK-3000FC/AUTO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLK-3000FC/AUTO have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for FLK-3000FC/AUTO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLK-3000FC/AUTO often in real-time on the comparison pages.
What if I can't find stock of FLK-3000FC/AUTO?
You can fill out our help required form which you can use to request a quote for FLK-3000FC/AUTO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.