Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DMM Functions | AC/DC Current, AC/DC Voltage, Capacitance, Continuity, Diode, Frequency, Resistance |
---|---|
No. of Digits | 4 |
DMM Response Type | True RMS |
Display Count | 10000 |
Range Selection | Auto, Manual |
RoHS Compliant | Yes |
Dmm, Handheld, Auto/Manual, 4Digit | Newark Electronics |
ELECTRICIANS DMM VOLTAGE TESTER AND ACCESSORY KIT | Fluke FLK-3000FC/1AC-II | RS Americas |
Where can I find additional details, specifications and documents for a FLK-3000FC/1AC-II?
Additional datasheets, footprints and schematics for FLK-3000FC/1AC-II are listed on our Part Details page. You can also find images and similar parts to FLK-3000FC/1AC-II on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLK-3000FC/1AC-II on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLK-3000FC/1AC-II price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLK-3000FC/1AC-II fall under?
The FLK-3000FC/1AC-II is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to FLK-3000FC/1AC-II when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLK-3000FC/1AC-II you can contact the distributor directly for product support, shipping queries etc.
Is the FLK-3000FC/1AC-II RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLK-3000FC/1AC-II have stock available?
Authorised distributors including Newark Electronics, RS Americas and TestEquity have stock available or on a lead time for FLK-3000FC/1AC-II.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLK-3000FC/1AC-II often in real-time on the comparison pages.
What if I can't find stock of FLK-3000FC/1AC-II?
You can fill out our help required form which you can use to request a quote for FLK-3000FC/1AC-II from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.