Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$360.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$487.03
|
42
in stock
|
Buy Now | |
TestEquity
from US$465.80
|
24
in stock
|
Buy Now | |
Newark Electronics
from US$360.00
|
4
in stock
|
Buy Now | |
Distrelec
from US$472.72
|
4
in stock
|
Buy Now | |
RS Americas
from US$379.99
|
1
in stock
|
Buy Now | |
Jameco Electronics
from US$378.95
|
-
|
Buy Now | |
Carlton-Bates
from US$438.22
|
-
|
Buy Now |
DMM Functions | AC/DC Current, AC/DC Voltage, Battery, Capacitance, Continuity, Diode, Frequency, Resistance |
---|---|
DMM Response Type | True RMS |
Display Count | 10000 |
Range Selection | Auto, Manual |
RoHS Compliant | Yes |
FC WIRELESS DIGITAL MULTIMETER | RS |
Multimeter, Digital, Handheld | Newark Electronics |
Fluke Digital Multimeter, 1kV, 99.99kHz, 50MOhm | Distrelec |
FLUKE 3000 FC Digital Multimeter, 0.4A ac 1000V ac, 3000 FC Series | Fluke FLK-3000 FC | RS Americas |
MULTIMETER,WIRELESS,DIGITAL, TRUE RMS,FLUKE CONNECT APP | Jameco Electronics |
Wireless Multimeter Kit, 600mV - 1000V AC/DC, 60 mA - 400 mA AC/DC, -10 to 50 deg C, LCD Display | Carlton-Bates |
Where can I find additional details, specifications and documents for a FLK-3000 FC?
Additional datasheets, footprints and schematics for FLK-3000 FC are listed on our Part Details page. You can also find images and similar parts to FLK-3000 FC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLK-3000 FC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLK-3000 FC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLK-3000 FC fall under?
The FLK-3000 FC is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to FLK-3000 FC when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLK-3000 FC you can contact the distributor directly for product support, shipping queries etc.
Is the FLK-3000 FC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLK-3000 FC have stock available?
Authorised distributors including RS, TestEquity, Newark Electronics, Distrelec and RS Americas have stock available or on a lead time for FLK-3000 FC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLK-3000 FC often in real-time on the comparison pages.
What if I can't find stock of FLK-3000 FC?
You can fill out our help required form which you can use to request a quote for FLK-3000 FC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.