Status: | Unknown |
---|---|
Series: | Fluke 170 Series |
RoHS: | Unknown |
No distributors results available
DMM Functions | AC/DC Current AC/DC Voltage Capacitance Continuity Diode Frequency Resistance |
---|---|
No. of Digits | 3.75 |
DMM Response Type | True RMS |
Display Count | 6000 |
Range Selection | Auto Manual |
Voltage Measure DC Max | 1kV |
Voltage Measure AC Max | 1kV |
Current Measure DC Max | 10A |
Current Measure AC Max | 10A |
Resistance Measure Max | 50Mohm |
Manufacturer Warranty | Lifetime Warranty |
Product Range | Fluke 170 Series |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a FLK-175 F/C25WD?
Additional datasheets, footprints and schematics for FLK-175 F/C25WD are listed on our Part Details page. You can also find images and similar parts to FLK-175 F/C25WD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLK-175 F/C25WD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLK-175 F/C25WD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLK-175 F/C25WD fall under?
The FLK-175 F/C25WD is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to FLK-175 F/C25WD when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLK-175 F/C25WD you can contact the distributor directly for product support, shipping queries etc.
Is the FLK-175 F/C25WD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLK-175 F/C25WD have stock available?
There is no stock from authorised distributors for FLK-175 F/C25WD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLK-175 F/C25WD often in real-time on the comparison pages.
What if I can't find stock of FLK-175 F/C25WD?
You can fill out our help required form which you can use to request a quote for FLK-175 F/C25WD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.