Status: | Unknown |
---|---|
Series: | FLIR ONE Pro-Series |
RoHS: | Unknown |
Temperature Min | 0°C |
---|---|
Temperature Max | 35°C |
IR Resolution | 80 x 60 |
Thermal Sensitivity (NETD) | - |
Field of View (H x V) | 50° x 43° |
IR Focus Distance Min | 150mm |
Image Capture Frequency | 8.7Hz |
Manufacturer Warranty | - |
Product Range | FLIR ONE Pro-Series |
SVHC | No SVHC (27-Jun-2018) |
Thermal Imager, 80 X 60, 150Mm, 8.7Hz | Newark Electronics |
FLIR Thermal Imager, -20 ... 120°C, 8.7Hz, Fixed, 80 x 60, 50 x 38° | Distrelec |
THERMAL IMAGER, 160 X 120, 150MM, 8.7HZ | Farnell |
Where can I find additional details, specifications and documents for a FLIR ONE PRO LT IOS?
Additional datasheets, footprints and schematics for FLIR ONE PRO LT IOS are listed on our Part Details page. You can also find images and similar parts to FLIR ONE PRO LT IOS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLIR ONE PRO LT IOS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLIR ONE PRO LT IOS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLIR ONE PRO LT IOS fall under?
The FLIR ONE PRO LT IOS is listed under FLIR Parts.
Can I view similar or alternative parts?
You can view similar parts to FLIR ONE PRO LT IOS when available in the FLIR Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLIR ONE PRO LT IOS you can contact the distributor directly for product support, shipping queries etc.
Is the FLIR ONE PRO LT IOS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLIR ONE PRO LT IOS have stock available?
Authorised distributors including Newark Electronics, Distrelec and Farnell have stock available or on a lead time for FLIR ONE PRO LT IOS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLIR ONE PRO LT IOS often in real-time on the comparison pages.
What if I can't find stock of FLIR ONE PRO LT IOS?
You can fill out our help required form which you can use to request a quote for FLIR ONE PRO LT IOS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.