Status: | Unknown |
---|---|
Series: | FLIR ONE Pro-Series |
RoHS: | Unknown |
Temperature Min | 0°C |
---|---|
Temperature Max | 35°C |
IR Resolution | 80 x 60 |
Thermal Sensitivity (NETD) | - |
Field of View (H x V) | 50° x 43° |
IR Focus Distance Min | 150mm |
Image Capture Frequency | 8.7Hz |
Manufacturer Warranty | - |
Product Range | FLIR ONE Pro-Series |
SVHC | No SVHC (27-Jun-2018) |
FLIR Thermal Imager, -20 ... 120°C, 8.7Hz, Fixed, 80 x 60, 50 x 38° | Distrelec |
THERMAL IMAGER, 160 X 120, 150MM, 8.7HZ | Farnell |
Where can I find additional details, specifications and documents for a FLIR ONE PRO LT ANDROID USB-C?
Additional datasheets, footprints and schematics for FLIR ONE PRO LT ANDROID USB-C are listed on our Part Details page. You can also find images and similar parts to FLIR ONE PRO LT ANDROID USB-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLIR ONE PRO LT ANDROID USB-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLIR ONE PRO LT ANDROID USB-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLIR ONE PRO LT ANDROID USB-C fall under?
The FLIR ONE PRO LT ANDROID USB-C is listed under FLIR Parts.
Can I view similar or alternative parts?
You can view similar parts to FLIR ONE PRO LT ANDROID USB-C when available in the FLIR Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLIR ONE PRO LT ANDROID USB-C you can contact the distributor directly for product support, shipping queries etc.
Is the FLIR ONE PRO LT ANDROID USB-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLIR ONE PRO LT ANDROID USB-C have stock available?
Authorised distributors including Distrelec and Farnell have stock available or on a lead time for FLIR ONE PRO LT ANDROID USB-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLIR ONE PRO LT ANDROID USB-C often in real-time on the comparison pages.
What if I can't find stock of FLIR ONE PRO LT ANDROID USB-C?
You can fill out our help required form which you can use to request a quote for FLIR ONE PRO LT ANDROID USB-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.