Status: | Unknown |
---|---|
Series: | FLIR ONE Pro |
RoHS: | Unknown |
Prices starting from US$465.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$465.15
|
1
in stock
|
Buy Now |
Temperature Min | 0°C |
---|---|
Temperature Max | 35°C |
IR Resolution | 160 x 120 |
Thermal Sensitivity (NETD) | - |
Field of View (H x V) | 55° x 43° |
IR Focus Distance Min | 15cm |
Image Capture Frequency | 8.7Hz |
Manufacturer Warranty | - |
Product Range | FLIR ONE Pro |
SVHC | No SVHC (15-Jan-2018) |
THERMAL IMAGER, 160 X 120, 8.7HZ, 150MM. | Farnell |
Where can I find additional details, specifications and documents for a FLIR ONE PRO ANDROID 435-0011-03?
Additional datasheets, footprints and schematics for FLIR ONE PRO ANDROID 435-0011-03 are listed on our Part Details page. You can also find images and similar parts to FLIR ONE PRO ANDROID 435-0011-03 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLIR ONE PRO ANDROID 435-0011-03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLIR ONE PRO ANDROID 435-0011-03 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLIR ONE PRO ANDROID 435-0011-03 fall under?
The FLIR ONE PRO ANDROID 435-0011-03 is listed under FLIR Parts.
Can I view similar or alternative parts?
You can view similar parts to FLIR ONE PRO ANDROID 435-0011-03 when available in the FLIR Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLIR ONE PRO ANDROID 435-0011-03 you can contact the distributor directly for product support, shipping queries etc.
Is the FLIR ONE PRO ANDROID 435-0011-03 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLIR ONE PRO ANDROID 435-0011-03 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for FLIR ONE PRO ANDROID 435-0011-03.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLIR ONE PRO ANDROID 435-0011-03 often in real-time on the comparison pages.
What if I can't find stock of FLIR ONE PRO ANDROID 435-0011-03?
You can fill out our help required form which you can use to request a quote for FLIR ONE PRO ANDROID 435-0011-03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.